Capital Lighting, Inc. 29262 Island/Pool Table-4 Light + 407390

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Length 0.00 Bulb Type: Medium Qty: 10 Finish: Brass Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Length 0.00 Bulb Type: Medium Qty: 10 Finish: Brass Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
29262 Island/Pool Table-4 Light + - 407390 - Capital Lighting, Inc.
Columbus, OH, USA
29262 Island/Pool Table-4 Light +
407390
29262 Island/Pool Table-4 Light + 407390
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Length 0.00 Bulb Type: Medium Qty: 10 Finish: Brass Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Length 0.00
Bulb
Type: Medium
Qty: 10
Finish: Brass
Product Name: Ten Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407390
Product Name 29262 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details