Capital Lighting, Inc. 3201BR Semi-Flush Mts.-Drum Shade 405127

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Bronze Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 11.75`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Bronze Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 11.75`` dia

Suppliers

Company
Product
Description
Supplier Links
3201BR Semi-Flush Mts.-Drum Shade - 405127 - Capital Lighting, Inc.
Columbus, OH, USA
3201BR Semi-Flush Mts.-Drum Shade
405127
3201BR Semi-Flush Mts.-Drum Shade 405127
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Bronze Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 11.75`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brushed Bronze
Product Name: Three Light Foyer Fixture
Category: Foyer
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 11.75`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405127
Product Name 3201BR Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details