Capital Lighting, Inc. 82695 Large Chandeliers-Candle 404797

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Bulb Type: Halogen Qty: 9 Wattage: 20 Finish: Black Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Bulb Type: Halogen Qty: 9 Wattage: 20 Finish: Black Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82695 Large Chandeliers-Candle - 404797 - Capital Lighting, Inc.
Columbus, OH, USA
82695 Large Chandeliers-Candle
404797
82695 Large Chandeliers-Candle 404797
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Bulb Type: Halogen Qty: 9 Wattage: 20 Finish: Black Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 40.00
Bulb
Type: Halogen
Qty: 9
Wattage: 20
Finish: Black
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404797
Product Name 82695 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details