Capital Lighting, Inc. 60-2836 Bathroom Fixtures-Four Lights 403440

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923628368 Category: Vanity Glass: Frosted Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923628368 Category: Vanity Glass: Frosted Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2836 Bathroom Fixtures-Four Lights - 403440 - Capital Lighting, Inc.
Columbus, OH, USA
60-2836 Bathroom Fixtures-Four Lights
403440
60-2836 Bathroom Fixtures-Four Lights 403440
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923628368 Category: Vanity Glass: Frosted Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 10.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Vanity
UPC: 045923628368
Category: Vanity
Glass: Frosted Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403440
Product Name 60-2836 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details