Capital Lighting, Inc. 3966-BA4 FB Bathroom Fixtures-Four Lights 402578

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Fired Bronze Product Name: Four Light Vanity Category: Bath Fixture Glass: Birch Safety Listing: Damp Canopy: 15.25``Wx6``H Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Fired Bronze Product Name: Four Light Vanity Category: Bath Fixture Glass: Birch Safety Listing: Damp Canopy: 15.25``Wx6``H Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
3966-BA4 FB Bathroom Fixtures-Four Lights - 402578 - Capital Lighting, Inc.
Columbus, OH, USA
3966-BA4 FB Bathroom Fixtures-Four Lights
402578
3966-BA4 FB Bathroom Fixtures-Four Lights 402578
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Fired Bronze Product Name: Four Light Vanity Category: Bath Fixture Glass: Birch Safety Listing: Damp Canopy: 15.25``Wx6``H Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 12.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Fired Bronze
Product Name: Four Light Vanity
Category: Bath Fixture
Glass: Birch
Safety Listing: Damp
Canopy: 15.25``Wx6``H
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402578
Product Name 3966-BA4 FB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details