Capital Lighting, Inc. 82388 Island/Pool Table-2 Light Bar 401218

Description
PRODUCT DETAILS / SPECS Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: tbd Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: tbd Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82388 Island/Pool Table-2 Light Bar - 401218 - Capital Lighting, Inc.
Columbus, OH, USA
82388 Island/Pool Table-2 Light Bar
401218
82388 Island/Pool Table-2 Light Bar 401218
PRODUCT DETAILS / SPECS Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: tbd Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Height: 30.50
Length 30.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: tbd
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401218
Product Name 82388 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details