Capital Lighting, Inc. 26737 Lamps-Table Lamps 391590

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.75 Length 32.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ivory Glaze Weight: 18 Product Name: One Light Table Lamp UPC: 792977267370 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.75 Length 32.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ivory Glaze Weight: 18 Product Name: One Light Table Lamp UPC: 792977267370 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26737 Lamps-Table Lamps - 391590 - Capital Lighting, Inc.
Columbus, OH, USA
26737 Lamps-Table Lamps
391590
26737 Lamps-Table Lamps 391590
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.75 Length 32.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ivory Glaze Weight: 18 Product Name: One Light Table Lamp UPC: 792977267370 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 32.75
Length 32.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ivory Glaze
Weight: 18
Product Name: One Light Table Lamp
UPC: 792977267370
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391590
Product Name 26737 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details