Capital Lighting, Inc. F2327/8+4FG Large Chandeliers-Candle 373512

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 55.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Firenze Gold Weight: 65.34 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817340907 Category: Chandeliers Glass: Beige Crepe Shipped Via: Truck Safety Rating: UL Canopy: 5.75``Oct. Chain: 84``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 55.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Firenze Gold Weight: 65.34 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817340907 Category: Chandeliers Glass: Beige Crepe Shipped Via: Truck Safety Rating: UL Canopy: 5.75``Oct. Chain: 84``

Suppliers

Company
Product
Description
Supplier Links
F2327/8+4FG Large Chandeliers-Candle - 373512 - Capital Lighting, Inc.
Columbus, OH, USA
F2327/8+4FG Large Chandeliers-Candle
373512
F2327/8+4FG Large Chandeliers-Candle 373512
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 55.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Firenze Gold Weight: 65.34 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817340907 Category: Chandeliers Glass: Beige Crepe Shipped Via: Truck Safety Rating: UL Canopy: 5.75``Oct. Chain: 84``

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 55.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Firenze Gold
Weight: 65.34
Product Name: 12 Light Multi-Tier Chandelier
UPC: 014817340907
Category: Chandeliers
Glass: Beige Crepe
Shipped Via: Truck
Safety Rating: UL
Canopy: 5.75``Oct.
Chain: 84``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373512
Product Name F2327/8+4FG Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details