Capital Lighting, Inc. B2903 Sconces-Wall Torchieres 369990

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 48.00 Extension: 7.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pompeii Bronze Product Name: One Light Wall UPC: 782042773899 Category: Interior Top to outlet: 17.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 48.00 Extension: 7.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pompeii Bronze Product Name: One Light Wall UPC: 782042773899 Category: Interior Top to outlet: 17.00

Suppliers

Company
Product
Description
Supplier Links
B2903 Sconces-Wall Torchieres - 369990 - Capital Lighting, Inc.
Columbus, OH, USA
B2903 Sconces-Wall Torchieres
369990
B2903 Sconces-Wall Torchieres 369990
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 48.00 Extension: 7.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pompeii Bronze Product Name: One Light Wall UPC: 782042773899 Category: Interior Top to outlet: 17.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 48.00
Extension: 7.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Pompeii Bronze
Product Name: One Light Wall
UPC: 782042773899
Category: Interior
Top to outlet: 17.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369990
Product Name B2903 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details