Capital Lighting, Inc. Q1091 Lamps-Table Lamps 368119

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Bulb Type: CFL Qty: 1 Wattage: 27 Finish: Dark Weight: 13 Product Name: Table Lamp UPC: 611728147122 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Bulb Type: CFL Qty: 1 Wattage: 27 Finish: Dark Weight: 13 Product Name: Table Lamp UPC: 611728147122 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q1091 Lamps-Table Lamps - 368119 - Capital Lighting, Inc.
Columbus, OH, USA
Q1091 Lamps-Table Lamps
368119
Q1091 Lamps-Table Lamps 368119
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Bulb Type: CFL Qty: 1 Wattage: 27 Finish: Dark Weight: 13 Product Name: Table Lamp UPC: 611728147122 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.50
Bulb
Type: CFL
Qty: 1
Wattage: 27
Finish: Dark
Weight: 13
Product Name: Table Lamp
UPC: 611728147122
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368119
Product Name Q1091 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details