Capital Lighting, Inc. Mid. Chandeliers-Candle 366680

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique White Product Name: Nine Light Chandelier UPC: 842639012463 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique White Product Name: Nine Light Chandelier UPC: 842639012463 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Candle - 366680 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Candle
366680
Mid. Chandeliers-Candle 366680
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique White Product Name: Nine Light Chandelier UPC: 842639012463 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Antique White
Product Name: Nine Light Chandelier
UPC: 842639012463
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366680
Product Name Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details