Capital Lighting, Inc. TB11012 Lamps-Table Lamps 360790

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.25 Length 31.25 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: Mica Buffet Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.25 Length 31.25 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: Mica Buffet Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TB11012 Lamps-Table Lamps - 360790 - Capital Lighting, Inc.
Columbus, OH, USA
TB11012 Lamps-Table Lamps
360790
TB11012 Lamps-Table Lamps 360790
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.25 Length 31.25 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: Mica Buffet Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 31.25
Length 31.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: Mica Buffet Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360790
Product Name TB11012 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details