Capital Lighting, Inc. 10260/1 Lamps-Swing Arm-Wall 345935

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 26 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 4 Product Name: One Light Swing Arm UPC: 748119032610 Category: Swing Arm
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 26 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 4 Product Name: One Light Swing Arm UPC: 748119032610 Category: Swing Arm

Suppliers

Company
Product
Description
Supplier Links
10260/1 Lamps-Swing Arm-Wall - 345935 - Capital Lighting, Inc.
Columbus, OH, USA
10260/1 Lamps-Swing Arm-Wall
345935
10260/1 Lamps-Swing Arm-Wall 345935
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 26 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 4 Product Name: One Light Swing Arm UPC: 748119032610 Category: Swing Arm

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Extension: 26
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brass
Weight: 4
Product Name: One Light Swing Arm
UPC: 748119032610
Category: Swing Arm

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345935
Product Name 10260/1 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details