Capital Lighting, Inc. 5323-577 Bathroom Fixtures-Three Lights 345804

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.75 Extension: 6 Bulb Qty: 3 Finish: Artistic Bronze Weight: 8.84 Product Name: Three Light Bathroom Fixture UPC: 747396083193 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.75 Extension: 6 Bulb Qty: 3 Finish: Artistic Bronze Weight: 8.84 Product Name: Three Light Bathroom Fixture UPC: 747396083193 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5323-577 Bathroom Fixtures-Three Lights - 345804 - Capital Lighting, Inc.
Columbus, OH, USA
5323-577 Bathroom Fixtures-Three Lights
345804
5323-577 Bathroom Fixtures-Three Lights 345804
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.75 Extension: 6 Bulb Qty: 3 Finish: Artistic Bronze Weight: 8.84 Product Name: Three Light Bathroom Fixture UPC: 747396083193 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.75
Extension: 6
Bulb
Qty: 3
Finish: Artistic Bronze
Weight: 8.84
Product Name: Three Light Bathroom Fixture
UPC: 747396083193
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345804
Product Name 5323-577 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details