Capital Lighting, Inc. 31125/3 Pendants-Drum Shade 345721

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Silver Weight: 11 Product Name: Three Light Pendant UPC: 748119033297 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Silver Weight: 11 Product Name: Three Light Pendant UPC: 748119033297 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31125/3 Pendants-Drum Shade - 345721 - Capital Lighting, Inc.
Columbus, OH, USA
31125/3 Pendants-Drum Shade
345721
31125/3 Pendants-Drum Shade 345721
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Silver Weight: 11 Product Name: Three Light Pendant UPC: 748119033297 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Silver
Weight: 11
Product Name: Three Light Pendant
UPC: 748119033297
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345721
Product Name 31125/3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details