PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Oil Rubbed Bronze
Weight: 26
Product Name: Oil Rubbed Bronze fan comes with combination Dark Walnut/Oil Rubbed Bronze designer Blade
UPC: 98612550655
Category: Fans
Motor size: 188x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 15
Blade span: 52
Speeds: Three
Optional Control: Remote and wall control compatible
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 345216 |
| Product Name | GMRP-ORB Fans-Ceiling Fans |