Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CEILING FANS
CAPITAL LIGHTING, INC.
375878 -- MAD3250OB-BPW5290DM FANS-CEILING FANS
Capital Lighting, Inc.
MAD3250OB-BPW5290DM Fans-Ceiling Fans
375878
Description
PRODUCT DETAILS / SPECS Bulb Finish: Oil-Rubbed Bronze
Capital Lighting, Inc.
Done
Description
PRODUCT DETAILS / SPECS Bulb Finish: Oil-Rubbed Bronze
Suppliers
Company
Product
Description
Supplier Links
Capital Lighting, Inc.
Columbus, OH, USA
MAD3250OB-BPW5290DM Fans-Ceiling Fans
375878
MAD3250OB-BPW5290DM Fans-Ceiling Fans
375878
PRODUCT DETAILS / SPECS Bulb Finish: Oil-Rubbed Bronze
PRODUCT DETAILS / SPECS
Bulb
Finish: Oil-Rubbed Bronze
Supplier's Site
Technical Specifications
Capital Lighting, Inc.
Product Category
Ceiling Fans
Product Number
375878
Product Name
MAD3250OB-BPW5290DM Fans-Ceiling Fans
Unlock Full Specs
to access all available technical data
Similar Products
Hunter Fan Company
Ashlyn - 42"
21879
View Details
Monte Carlo Fan Company
44" Designer Supreme II Fan - Brushed Steel
5DS44BS
View Details
Northwest Envirofan
160F-7 277V PL
View Details
Generation Brands
Fans
BF1-BZ
View Details