Capital Lighting, Inc. 380113WH Fans-Light Kits 344983

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: White Product Name: One Light Fan Light Kit UPC: 783927367936 Category: Fan Light Kits Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: White Product Name: One Light Fan Light Kit UPC: 783927367936 Category: Fan Light Kits Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
380113WH Fans-Light Kits - 344983 - Capital Lighting, Inc.
Columbus, OH, USA
380113WH Fans-Light Kits
344983
380113WH Fans-Light Kits 344983
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: White Product Name: One Light Fan Light Kit UPC: 783927367936 Category: Fan Light Kits Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.50
Bulb
Type: Halogen
Qty: 1
Wattage: 50
Finish: White
Product Name: One Light Fan Light Kit
UPC: 783927367936
Category: Fan Light Kits
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344983
Product Name 380113WH Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details