Capital Lighting, Inc. 112-AS Sconces-Double Candle 342425

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.75 Extension: 8.75 Bulb Finish: Aged Silver Product Name: Wall Sconce UPC: 806134139902 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.75 Extension: 8.75 Bulb Finish: Aged Silver Product Name: Wall Sconce UPC: 806134139902 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
112-AS Sconces-Double Candle - 342425 - Capital Lighting, Inc.
Columbus, OH, USA
112-AS Sconces-Double Candle
342425
112-AS Sconces-Double Candle 342425
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.75 Extension: 8.75 Bulb Finish: Aged Silver Product Name: Wall Sconce UPC: 806134139902 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.75
Extension: 8.75
Bulb
Finish: Aged Silver
Product Name: Wall Sconce
UPC: 806134139902
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342425
Product Name 112-AS Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details