Capital Lighting, Inc. 3006-PN Mid. Chandeliers-Drum Shades 342323

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 806134137861 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 806134137861 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3006-PN Mid. Chandeliers-Drum Shades - 342323 - Capital Lighting, Inc.
Columbus, OH, USA
3006-PN Mid. Chandeliers-Drum Shades
342323
3006-PN Mid. Chandeliers-Drum Shades 342323
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 806134137861 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 26.00
Length 26.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Polished Nickel
Product Name: Nine Light Chandelier
UPC: 806134137861
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342323
Product Name 3006-PN Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details