Capital Lighting, Inc. 3966PL Mid. Chandeliers-Glass Up 339604

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 37.75 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Polished Antique Nickel Weight: 30 Product Name: Six Light Chandelier UPC: 00640665396607 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Canopy: 5.75`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 37.75 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Polished Antique Nickel Weight: 30 Product Name: Six Light Chandelier UPC: 00640665396607 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Canopy: 5.75`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3966PL Mid. Chandeliers-Glass Up - 339604 - Capital Lighting, Inc.
Columbus, OH, USA
3966PL Mid. Chandeliers-Glass Up
339604
3966PL Mid. Chandeliers-Glass Up 339604
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 37.75 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Polished Antique Nickel Weight: 30 Product Name: Six Light Chandelier UPC: 00640665396607 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Canopy: 5.75`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 37.75
Bulb
Type: G-9
Qty: 6
Wattage: 60
Finish: Polished Antique Nickel
Weight: 30
Product Name: Six Light Chandelier
UPC: 00640665396607
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Canopy: 5.75`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339604
Product Name 3966PL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details