Capital Lighting, Inc. C41234 Lamps-Table Lamps 334488

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 25.25 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Table Lamp UPC: 088675495642 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 25.25 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Table Lamp UPC: 088675495642 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41234 Lamps-Table Lamps - 334488 - Capital Lighting, Inc.
Columbus, OH, USA
C41234 Lamps-Table Lamps
334488
C41234 Lamps-Table Lamps 334488
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 25.25 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Table Lamp UPC: 088675495642 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 25.25
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Table Lamp
UPC: 088675495642
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334488
Product Name C41234 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details