Capital Lighting, Inc. LS-21899 Lamps-Table Lamps 334393

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Ivory/Black Product Name: One Light Table Lamp UPC: 088675451518
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Ivory/Black Product Name: One Light Table Lamp UPC: 088675451518

Suppliers

Company
Product
Description
Supplier Links
LS-21899 Lamps-Table Lamps - 334393 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21899 Lamps-Table Lamps
334393
LS-21899 Lamps-Table Lamps 334393
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Ivory/Black Product Name: One Light Table Lamp UPC: 088675451518

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Ivory/Black
Product Name: One Light Table Lamp
UPC: 088675451518

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334393
Product Name LS-21899 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details