Capital Lighting, Inc. E22245-PC Island/Pool Table-4 Light + 331255

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Length 7.50 Bulb Type: LED Qty: 5 Wattage: 2.4 Finish: Polished Chrome Weight: 10.12 Product Name: Five Light Pendant UPC: 845094053170 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Length 7.50 Bulb Type: LED Qty: 5 Wattage: 2.4 Finish: Polished Chrome Weight: 10.12 Product Name: Five Light Pendant UPC: 845094053170 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E22245-PC Island/Pool Table-4 Light + - 331255 - Capital Lighting, Inc.
Columbus, OH, USA
E22245-PC Island/Pool Table-4 Light +
331255
E22245-PC Island/Pool Table-4 Light + 331255
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Length 7.50 Bulb Type: LED Qty: 5 Wattage: 2.4 Finish: Polished Chrome Weight: 10.12 Product Name: Five Light Pendant UPC: 845094053170 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.50
Length 7.50
Bulb
Type: LED
Qty: 5
Wattage: 2.4
Finish: Polished Chrome
Weight: 10.12
Product Name: Five Light Pendant
UPC: 845094053170
Category: Linear Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331255
Product Name E22245-PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details