Capital Lighting, Inc. 60-5057 Mini Pendants-Rod 309115

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 50.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: 13w GU24 Lamp Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 50.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: 13w GU24 Lamp Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5057 Mini Pendants-Rod - 309115 - Capital Lighting, Inc.
Columbus, OH, USA
60-5057 Mini Pendants-Rod
309115
60-5057 Mini Pendants-Rod 309115
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 50.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: 13w GU24 Lamp Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 5.12
Height: 50.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: 13w GU24 Lamp Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309115
Product Name 60-5057 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details