Capital Lighting, Inc. LS-19569C/SIL Pendants-Drum Shade 307975

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 73.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant UPC: 088675446064
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 73.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant UPC: 088675446064

Suppliers

Company
Product
Description
Supplier Links
LS-19569C/SIL Pendants-Drum Shade - 307975 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19569C/SIL Pendants-Drum Shade
307975
LS-19569C/SIL Pendants-Drum Shade 307975
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 73.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant UPC: 088675446064

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 73.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Pendant
UPC: 088675446064

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307975
Product Name LS-19569C/SIL Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details