Campbell Scientific, Inc. High-accuracy Compact Bubble Sensor CS471

Description
The CS471 is similar to the CS470, but is built for higher accuracy. The CS471 uses bubble-sensor technology to measure water level. It has two standard interfaces: SDI-12 and 4-20 mA. It has onboard intelligence that allows it to optimize the pumping of air when measuring, and needs no software for initial startup and settings since it has DIP switches for that. It features offset-drift compensation for consistent accuracy. The sensor is ideal for areas where submersed sensors can be damage due to corrosion, contamination, flood-related debris, lightning, or vandalism. Less-frequent attending is needed since it does not require a pressurized nitrogen tank.
Description
The CS471 is similar to the CS470, but is built for higher accuracy. The CS471 uses bubble-sensor technology to measure water level. It has two standard interfaces: SDI-12 and 4-20 mA. It has onboard intelligence that allows it to optimize the pumping of air when measuring, and needs no software for initial startup and settings since it has DIP switches for that. It features offset-drift compensation for consistent accuracy. The sensor is ideal for areas where submersed sensors can be damage due to corrosion, contamination, flood-related debris, lightning, or vandalism. Less-frequent attending is needed since it does not require a pressurized nitrogen tank.

Suppliers

Company
Product
Description
Supplier Links
High-accuracy Compact Bubble Sensor - CS471 - Campbell Scientific, Inc.
Logan, UT, USA
High-accuracy Compact Bubble Sensor
CS471
High-accuracy Compact Bubble Sensor CS471
The CS471 is similar to the CS470, but is built for higher accuracy. The CS471 uses bubble-sensor technology to measure water level. It has two standard interfaces: SDI-12 and 4-20 mA. It has onboard intelligence that allows it to optimize the pumping of air when measuring, and needs no software for initial startup and settings since it has DIP switches for that. It features offset-drift compensation for consistent accuracy. The sensor is ideal for areas where submersed sensors can be damage due to corrosion, contamination, flood-related debris, lightning, or vandalism. Less-frequent attending is needed since it does not require a pressurized nitrogen tank.

The CS471 is similar to the CS470, but is built for higher accuracy. The CS471 uses bubble-sensor technology to measure water level. It has two standard interfaces: SDI-12 and 4-20 mA. It has onboard intelligence that allows it to optimize the pumping of air when measuring, and needs no software for initial startup and settings since it has DIP switches for that. It features offset-drift compensation for consistent accuracy. The sensor is ideal for areas where submersed sensors can be damage due to corrosion, contamination, flood-related debris, lightning, or vandalism. Less-frequent attending is needed since it does not require a pressurized nitrogen tank.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Level Sensors
Product Number CS471
Product Name High-accuracy Compact Bubble Sensor
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.1180 +/-inch (3 +/-mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Compact Non-Contact Radar for Sanitary Processing with Light Ring & Digital Display - CNCR-400.DD - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Magnetic level gauge switch - PS45 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details