Campbell Scientific, Inc. R. M. Young Wind Monitor, Marine 05106-L

Description
The Wind Monitors are light-weight instruments that measure wind speed and direction. Manufactured by RM Young, the Wind Monitors are cabled for use with our dataloggers. The Wind Monitors' design emphasizes simplicity and lightweight construction. They are made out of rigid UV-stabilized thermoplastic with stainless steel and anodized aluminum fittings. The thermoplastic material resists corrosion from sea air environments and atmospheric pollutants. The Wind Monitors use stainless steel precision-grade ball bearings for the propeller shaft and vertical shaft bearings. The 05106 Wind Monitor-MA is a robust instrument designed for offshore and marine applications. It features waterproof bearing lubricant and a sealed, heavy-duty cable pigtail instead of the standard junction box.
Description
The Wind Monitors are light-weight instruments that measure wind speed and direction. Manufactured by RM Young, the Wind Monitors are cabled for use with our dataloggers. The Wind Monitors' design emphasizes simplicity and lightweight construction. They are made out of rigid UV-stabilized thermoplastic with stainless steel and anodized aluminum fittings. The thermoplastic material resists corrosion from sea air environments and atmospheric pollutants. The Wind Monitors use stainless steel precision-grade ball bearings for the propeller shaft and vertical shaft bearings. The 05106 Wind Monitor-MA is a robust instrument designed for offshore and marine applications. It features waterproof bearing lubricant and a sealed, heavy-duty cable pigtail instead of the standard junction box.

Suppliers

Company
Product
Description
Supplier Links
R. M. Young Wind Monitor, Marine - 05106-L - Campbell Scientific, Inc.
Logan, UT, USA
R. M. Young Wind Monitor, Marine
05106-L
R. M. Young Wind Monitor, Marine 05106-L
The Wind Monitors are light-weight instruments that measure wind speed and direction. Manufactured by RM Young, the Wind Monitors are cabled for use with our dataloggers. The Wind Monitors' design emphasizes simplicity and lightweight construction. They are made out of rigid UV-stabilized thermoplastic with stainless steel and anodized aluminum fittings. The thermoplastic material resists corrosion from sea air environments and atmospheric pollutants. The Wind Monitors use stainless steel precision-grade ball bearings for the propeller shaft and vertical shaft bearings. The 05106 Wind Monitor-MA is a robust instrument designed for offshore and marine applications. It features waterproof bearing lubricant and a sealed, heavy-duty cable pigtail instead of the standard junction box.

The Wind Monitors are light-weight instruments that measure wind speed and direction. Manufactured by RM Young, the Wind Monitors are cabled for use with our dataloggers. The Wind Monitors' design emphasizes simplicity and lightweight construction. They are made out of rigid UV-stabilized thermoplastic with stainless steel and anodized aluminum fittings. The thermoplastic material resists corrosion from sea air environments and atmospheric pollutants. The Wind Monitors use stainless steel precision-grade ball bearings for the propeller shaft and vertical shaft bearings.

The 05106 Wind Monitor-MA is a robust instrument designed for offshore and marine applications. It features waterproof bearing lubricant and a sealed, heavy-duty cable pigtail instead of the standard junction box.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Weather Instruments
Product Number 05106-L
Product Name R. M. Young Wind Monitor, Marine
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Output Options Outputs an analog voltage signal
Velocity Range Measured 0.0 to 224 mile/hr (0.0 to 360 km/hr)
Accuracy of Velocity 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Anemometer - PCE-007 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Interface Options Digital Serial
View Details
 - 8766001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Direction; Measures Rain/Snow Fall; Measures solar Radiation; Measures Temperature; Measures % Relative Humidity
Features Integral Datalogger/ memory
View Details