Camden Electronics Ltd. Terminal Block, Header, R/a, 6Pos, Th; Gender Camdenboss CTBP9558/6AO

Description
TERMINAL BLOCK, HEADER, R/A, 6POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:6Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, R/A, 6POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:6Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, R/a, 6Pos, Th; Gender Camdenboss - 01AC6719 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, R/a, 6Pos, Th; Gender Camdenboss
01AC6719
Terminal Block, Header, R/a, 6Pos, Th; Gender Camdenboss 01AC6719
TERMINAL BLOCK, HEADER, R/A, 6POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:6Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, R/A, 6POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:6Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 01AC6719
Product Name Terminal Block, Header, R/a, 6Pos, Th; Gender Camdenboss
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103168-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Conn, R/a Header, 4Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9762 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details