Camden Electronics Ltd. Tb, Pluggable, 9Pos, 28-16Awg; Pitch Spacing Camdenboss CTBP92VE/9S

Description
TB, PLUGGABLE, 9POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:9Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 9POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:9Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 9Pos, 28-16Awg; Pitch Spacing Camdenboss - 78Y6389 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 9Pos, 28-16Awg; Pitch Spacing Camdenboss
78Y6389
Tb, Pluggable, 9Pos, 28-16Awg; Pitch Spacing Camdenboss 78Y6389
TB, PLUGGABLE, 9POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:9Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

TB, PLUGGABLE, 9POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:9Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6389
Product Name Tb, Pluggable, 9Pos, 28-16Awg; Pitch Spacing Camdenboss
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers