Schmersal Inc. Terminal Blk/Strip Wiring Dev EF303.1

Description
CONTACT / TERMINAL BLOCK, N SERIES, NORMALLY CLOSED/NORMALLY OPEN CONFIGURATION, SIMULTANEOUS CONTACTS, 250 VAC / 8 AMP RATING, 24 VDC / 5 AMP RATING, IP69K ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACT / TERMINAL BLOCK, N SERIES, NORMALLY CLOSED/NORMALLY OPEN CONFIGURATION, SIMULTANEOUS CONTACTS, 250 VAC / 8 AMP RATING, 24 VDC / 5 AMP RATING, IP69K ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 67742071 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
67742071
Terminal Blk/Strip Wiring Dev 67742071
CONTACT / TERMINAL BLOCK, N SERIES, NORMALLY CLOSED/NORMALLY OPEN CONFIGURATION, SIMULTANEOUS CONTACTS, 250 VAC / 8 AMP RATING, 24 VDC / 5 AMP RATING, IP69K ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

CONTACT / TERMINAL BLOCK, N SERIES, NORMALLY CLOSED/NORMALLY OPEN CONFIGURATION, SIMULTANEOUS CONTACTS, 250 VAC / 8 AMP RATING, 24 VDC / 5 AMP RATING, IP69K ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
SCHMERSAL Panel Accessories EF303.1

SCHMERSAL Panel Accessories EF303.1

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 67742071
Product Name Terminal Blk/Strip Wiring Dev Terminal Blk/Strip Wiring Dev
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-08D1-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers