Camden Electronics Ltd. Enclosure, Ip65, Wall Mount, 132.5 Mm, 256 Mm, 217 Mm, Pc (Polycarbonate), Grey Rohs Compliant Camdenboss CHD771004

Description
Enclosure, IP65, Wall Mount, 132.5 mm, 256 mm, 217 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP65, Wall Mount, 132.5 mm, 256 mm, 217 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip65, Wall Mount, 132.5 Mm, 256 Mm, 217 Mm, Pc (Polycarbonate), Grey Rohs Compliant Camdenboss - 44X7223 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Wall Mount, 132.5 Mm, 256 Mm, 217 Mm, Pc (Polycarbonate), Grey Rohs Compliant Camdenboss
44X7223
Enclosure, Ip65, Wall Mount, 132.5 Mm, 256 Mm, 217 Mm, Pc (Polycarbonate), Grey Rohs Compliant Camdenboss 44X7223
Enclosure, IP65, Wall Mount, 132.5 mm, 256 mm, 217 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, IP65, Wall Mount, 132.5 mm, 256 mm, 217 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 44X7223
Product Name Enclosure, Ip65, Wall Mount, 132.5 Mm, 256 Mm, 217 Mm, Pc (Polycarbonate), Grey Rohs Compliant Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BY24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
General Purpose Enclosures - 2832131 - RS Components, Ltd.
Specs
Length 8.86 inch (225 mm)
Width 8.86 inch (225 mm)
Depth 1 inch (25.5 mm)
View Details