OKW Enclosures, Inc. General Purpose Enclosures B4044707

Description
OKW Box bottom B4044707
Request a Quote
Description
OKW Box bottom B4044707
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2832131 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2832131
General Purpose Enclosures 2832131
OKW Box bottom B4044707

OKW Box bottom B4044707

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2832131
Product Name General Purpose Enclosures
Length 8.86 inch (225 mm)
Width 8.86 inch (225 mm)
Depth 1 inch (25.5 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1413LRS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details