Cal Test Electronics, Inc. Attenuators CT3369A-14

Description
RF Attenuators 14dB 0Hz ~ 4GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 14dB 0Hz ~ 4GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - CT3369A-14-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
CT3369A-14-ND
Attenuators CT3369A-14-ND
RF Attenuators 14dB 0Hz ~ 4GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 14dB 0Hz ~ 4GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - CT3369A-14 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
CT3369A-14
RF and Wireless - Attenuators CT3369A-14
RF ATTENUATOR 14DB 50OHM BNC

RF ATTENUATOR 14DB 50OHM BNC

Supplier's Site
Attenuators - CT3369A-14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
CT3369A-14
Attenuators CT3369A-14
RF Attenuators 14dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 14dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number CT3369A-14-ND CT3369A-14 CT3369A-14
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 14 dB 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 dB Fixed Attenuator, DC - 40000 MHz, 50Ω - BW-K5-2W44+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 40 GHz
VSWR 1.15 to 1.5 :1
View Details
3 suppliers
Chip Scale Package MMIC DC - 70 GHz 7dB Attenuator - ATN07-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 18GHz N - UIYCA25AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details