Cal-Chip Electronics Ceramic Capacitors GMC31X7R562J100NT

Description
CAP1206 X7R 5600PF 5% 100V
Request a Quote Datasheet
Description
CAP1206 X7R 5600PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R562J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 5600PF 5% 100V

CAP1206 X7R 5600PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R562J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 5600PF 5% 100V

CAP1206 X7R 5600PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R562J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 5600PF 5% 100V

CAP1206 X7R 5600PF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R562J100NTCT-ND 4713-GMC31X7R562J100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers