Cal-Chip Electronics Ceramic Capacitors GMC21X7R224M100NT

Description
CAP0805 X7R .22UF 20% 100V
Request a Quote Datasheet
Description
CAP0805 X7R .22UF 20% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R224M100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .22UF 20% 100V

CAP0805 X7R .22UF 20% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R224M100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .22UF 20% 100V

CAP0805 X7R .22UF 20% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R224M100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .22UF 20% 100V

CAP0805 X7R .22UF 20% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R224M100NTTR-ND 4713-GMC21X7R224M100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers