Cal-Chip Electronics Ceramic Capacitors GMC21X5R105K100NT

Description
CAP0805 X5R 1UF 10% 100V
Request a Quote Datasheet
Description
CAP0805 X5R 1UF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X5R105K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X5R 1UF 10% 100V

CAP0805 X5R 1UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X5R105K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X5R 1UF 10% 100V

CAP0805 X5R 1UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X5R105K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X5R 1UF 10% 100V

CAP0805 X5R 1UF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X5R105K100NTCT-ND 4713-GMC21X5R105K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011318 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers