Cal-Chip Electronics Ceramic Capacitors GMC21CG330J200NT

Description
CAP0805 COG 33PF 5% 200V
Request a Quote Datasheet
Description
CAP0805 COG 33PF 5% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG330J200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG330J200NTTR-ND
Ceramic Capacitors 4713-GMC21CG330J200NTTR-ND
CAP0805 COG 33PF 5% 200V

CAP0805 COG 33PF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG330J200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 33PF 5% 200V

CAP0805 COG 33PF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG330J200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG330J200NTCT-ND
Ceramic Capacitors 4713-GMC21CG330J200NTCT-ND
CAP0805 COG 33PF 5% 200V

CAP0805 COG 33PF 5% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG330J200NTTR-ND 4713-GMC21CG330J200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers