Cal-Chip Electronics Ceramic Capacitors GMC10Y5V105Z25NT

Description
CAP0603 Y5V 1UF Z-TOL 25V
Request a Quote Datasheet
Description
CAP0603 Y5V 1UF Z-TOL 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10Y5V105Z25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 Y5V 1UF Z-TOL 25V

CAP0603 Y5V 1UF Z-TOL 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10Y5V105Z25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10Y5V105Z25NTCT-ND
Ceramic Capacitors 4713-GMC10Y5V105Z25NTCT-ND
CAP0603 Y5V 1UF Z-TOL 25V

CAP0603 Y5V 1UF Z-TOL 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10Y5V105Z25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10Y5V105Z25NTTR-ND
Ceramic Capacitors 4713-GMC10Y5V105Z25NTTR-ND
CAP0603 Y5V 1UF Z-TOL 25V

CAP0603 Y5V 1UF Z-TOL 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10Y5V105Z25NTDKR-ND 4713-GMC10Y5V105Z25NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 156AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details