Cal-Chip Electronics Ceramic Capacitors GMC10X7R154K25NT

Description
CAP0603 X7R .15UF 10% 25V
Request a Quote Datasheet
Description
CAP0603 X7R .15UF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R154K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R154K25NTCT-ND
Ceramic Capacitors 4713-GMC10X7R154K25NTCT-ND
CAP0603 X7R .15UF 10% 25V

CAP0603 X7R .15UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R154K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R .15UF 10% 25V

CAP0603 X7R .15UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R154K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R154K25NTTR-ND
Ceramic Capacitors 4713-GMC10X7R154K25NTTR-ND
CAP0603 X7R .15UF 10% 25V

CAP0603 X7R .15UF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R154K25NTCT-ND 4713-GMC10X7R154K25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277UVR016MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details