Aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 33 µF, and a low impedance design for filtering, bypass, and decoupling applications. It has a diameter of 6.3 mm and a length of 5.4 mm, with a maximum ESR of 6.03 Ω at +20°C and 120 Hz, and a rated ripple current of 230 mA RMS at 100 kHz and 105°C. The operating temperature range is -55°C to +105°C, and it meets a 2000-hour load life specification at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C, with leakage current specified as 0.01CV or 3 µA, whichever is greater.
Smt Aluminum Electroytic
CAP ALUM 33UF 20% 35V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 336AXZ035M | 336AXZ035M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) |