Cal-Chip Electronics Ceramic Capacitors GMC04X5R334K25NT

Description
CAP0402 X5R .33UF 10% 25V
Request a Quote Datasheet
Description
CAP0402 X5R .33UF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R334K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R .33UF 10% 25V

CAP0402 X5R .33UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R334K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R334K25NTTR-ND
Ceramic Capacitors 4713-GMC04X5R334K25NTTR-ND
CAP0402 X5R .33UF 10% 25V

CAP0402 X5R .33UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R334K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R334K25NTCT-ND
Ceramic Capacitors 4713-GMC04X5R334K25NTCT-ND
CAP0402 X5R .33UF 10% 25V

CAP0402 X5R .33UF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X5R334K25NTDKR-ND 4713-GMC04X5R334K25NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX121M250H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers