Cal-Chip Electronics Ceramic Capacitors GMC04X5R102K50NT

Description
CAP0402 X5R 1000PF 10% 50V
Request a Quote Datasheet
Description
CAP0402 X5R 1000PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R102K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R102K50NTTR-ND
Ceramic Capacitors 4713-GMC04X5R102K50NTTR-ND
CAP0402 X5R 1000PF 10% 50V

CAP0402 X5R 1000PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R102K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R102K50NTCT-ND
Ceramic Capacitors 4713-GMC04X5R102K50NTCT-ND
CAP0402 X5R 1000PF 10% 50V

CAP0402 X5R 1000PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R102K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R 1000PF 10% 50V

CAP0402 X5R 1000PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - GMC04X5R102K50NT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMC04X5R102K50NT
Ceramic Capacitors GMC04X5R102K50NT
CAP CER 1000PF 50V X5R 0402

CAP CER 1000PF 50V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4713-GMC04X5R102K50NTTR-ND 4713-GMC04X5R102K50NTDKR-ND GMC04X5R102K50NT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 106SML050MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers