Cal-Chip Electronics Ceramic Capacitors GMC04CG3R9B100NT

Description
CAP0402 COG 3.9PF .1PF 100V
Request a Quote Datasheet
Description
CAP0402 COG 3.9PF .1PF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04CG3R9B100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 COG 3.9PF .1PF 100V

CAP0402 COG 3.9PF .1PF 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG3R9B100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG3R9B100NTCT-ND
Ceramic Capacitors 4713-GMC04CG3R9B100NTCT-ND
CAP0402 COG 3.9PF .1PF 100V

CAP0402 COG 3.9PF .1PF 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG3R9B100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG3R9B100NTTR-ND
Ceramic Capacitors 4713-GMC04CG3R9B100NTTR-ND
CAP0402 COG 3.9PF .1PF 100V

CAP0402 COG 3.9PF .1PF 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04CG3R9B100NTDKR-ND 4713-GMC04CG3R9B100NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers