RS Components, Ltd. Cable Sleeves 1797019

Description
Black Expandable Braided Sleeving 14-27m
Request a Quote
Description
Black Expandable Braided Sleeving 14-27m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 1797019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
1797019
Cable Sleeves 1797019
Black Expandable Braided Sleeving 14-27m

Black Expandable Braided Sleeving 14-27m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 1797019
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Spiral Wrapping - 186141 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.7874 inch (20 mm)
View Details
Cable Sleeves - 1811998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.2756 to 0.5512 inch (7 to 14 mm)
View Details
Heat Shrink Tubing - 136133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.6299 inch (16 mm)
View Details
Cable Sleeves - 1797010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1575 to 0.4331 inch (4 to 11 mm)
Length 984 inch (25000 mm)
View Details