Altech Corp. Laterally Slit Wire Conduit POLYFLEX® PA 6 Conduit

Description
Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or with a lateral slit. Add straight or 90° connectors with seals to complete the installation. POLYFLEX®, PA 6 normal profile conduit Material: Polyamide 6 Upper temperature range: Short-term: 150°C, (302°F) Characteristics: Parallel corrugated Gray available Technical properties: Flame retardant according to FMVSS302 and UL94 Halogen free Durable UV resistant according to DIN EN ISO 8580 Applications: Engine compartment, car body and interior, machines, instruments, devices, ship and train building, switch cabinet and movable machine parts.
Request a Quote
Description
Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or with a lateral slit. Add straight or 90° connectors with seals to complete the installation. POLYFLEX®, PA 6 normal profile conduit Material: Polyamide 6 Upper temperature range: Short-term: 150°C, (302°F) Characteristics: Parallel corrugated Gray available Technical properties: Flame retardant according to FMVSS302 and UL94 Halogen free Durable UV resistant according to DIN EN ISO 8580 Applications: Engine compartment, car body and interior, machines, instruments, devices, ship and train building, switch cabinet and movable machine parts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The POLYFLEX® PA 6 Conduit from Altech Corp. is a flame-retardant conduit made from polyamide 6, suitable for a wide range of applications including engine compartments, car bodies, machines, and switch cabinets. It operates effectively within a temperature range of -40°C to 120°C (-40°F to 248°F), with short-term exposure tolerating up to 150°C (302°F). The conduit is halogen-free, UV resistant, and designed for durability, making it ideal for environments that require robust cable protection. It features a parallel corrugated design and is available in gray. The product is compatible with various fittings and accessories, enhancing its versatility in installations.

Datasheet Summary
Powered by GS/AI

The POLYFLEX® PA 6 Conduit from Altech Corp. is a flame-retardant conduit made from polyamide 6, suitable for a wide range of applications including engine compartments, car bodies, machines, and switch cabinets. It operates effectively within a temperature range of -40°C to 120°C (-40°F to 248°F), with short-term exposure tolerating up to 150°C (302°F). The conduit is halogen-free, UV resistant, and designed for durability, making it ideal for environments that require robust cable protection. It features a parallel corrugated design and is available in gray. The product is compatible with various fittings and accessories, enhancing its versatility in installations.

Suppliers

Company
Product
Description
Supplier Links
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Flemington, NJ, USA
Laterally Slit Wire Conduit
POLYFLEX® PA 6 Conduit
Laterally Slit Wire Conduit POLYFLEX® PA 6 Conduit
Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or with a lateral slit. Add straight or 90° connectors with seals to complete the installation. POLYFLEX®, PA 6 normal profile conduit Material: Polyamide 6 Upper temperature range: Short-term: 150°C, (302°F) Characteristics: Parallel corrugated Gray available Technical properties: Flame retardant according to FMVSS302 and UL94 Halogen free Durable UV resistant according to DIN EN ISO 8580 Applications: Engine compartment, car body and interior, machines, instruments, devices, ship and train building, switch cabinet and movable machine parts.

Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or with a lateral slit. Add straight or 90° connectors with seals to complete the installation.

POLYFLEX®, PA 6 normal profile conduit

Material:

  • Polyamide 6

Upper temperature range:

  • Short-term: 150°C, (302°F)

Characteristics:

  • Parallel corrugated
  • Gray available

Technical properties:

  • Flame retardant according to FMVSS302 and UL94
  • Halogen free
  • Durable
  • UV resistant according to DIN EN ISO 8580

Applications:

  • Engine compartment, car body and interior, machines, instruments, devices, ship and train building, switch cabinet and movable machine parts.
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Protective Sleeving
Product Number POLYFLEX® PA 6 Conduit
Product Name Laterally Slit Wire Conduit
Sleeving Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details