Anderson Power Products Grommet, Jacketed Wire, .31-.34" (7.87-8.64mm) Power (no Signal) NS-310

Description
SBS®X-75A Sealed Waterproof Connector Series comes with two power contacts rated up to 135A, along with up to 4 auxiliaries. Connector accepts power wire sizes from 12 to 4 AWG (2.5 to 25mm2) and wire sizes 24 to 14 AWG (0.50 to 1.5 mm2) for auxiliaries Operating temperature -20°C to 105°C (-4°F to 221°F) Handles up to 5,000 mating cycles Product is rated for IP 68 ingress protection certification thru the use of O-Rings and Grommets in the mated condition, or with the use of covers in the unmated condition Positive metal latches help safeguard against accidental disconnects that may be caused by vibration Built in cable clamp allows for strain relief on wires
Request a Quote
Description
SBS®X-75A Sealed Waterproof Connector Series comes with two power contacts rated up to 135A, along with up to 4 auxiliaries. Connector accepts power wire sizes from 12 to 4 AWG (2.5 to 25mm2) and wire sizes 24 to 14 AWG (0.50 to 1.5 mm2) for auxiliaries Operating temperature -20°C to 105°C (-4°F to 221°F) Handles up to 5,000 mating cycles Product is rated for IP 68 ingress protection certification thru the use of O-Rings and Grommets in the mated condition, or with the use of covers in the unmated condition Positive metal latches help safeguard against accidental disconnects that may be caused by vibration Built in cable clamp allows for strain relief on wires
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Grommet, Jacketed Wire, .31-.34
Sterling, MA, United States
Grommet, Jacketed Wire, .31-.34" (7.87-8.64mm) Power (no Signal)
NS-310
Grommet, Jacketed Wire, .31-.34" (7.87-8.64mm) Power (no Signal) NS-310
SBS®X-75A Sealed Waterproof Connector Series comes with two power contacts rated up to 135A, along with up to 4 auxiliaries. Connector accepts power wire sizes from 12 to 4 AWG (2.5 to 25mm2) and wire sizes 24 to 14 AWG (0.50 to 1.5 mm2) for auxiliaries Operating temperature -20°C to 105°C (-4°F to 221°F) Handles up to 5,000 mating cycles Product is rated for IP 68 ingress protection certification thru the use of O-Rings and Grommets in the mated condition, or with the use of covers in the unmated condition Positive metal latches help safeguard against accidental disconnects that may be caused by vibration Built in cable clamp allows for strain relief on wires
  • SBS®X-75A Sealed Waterproof Connector Series comes with two power contacts rated up to 135A, along with up to 4 auxiliaries.
  • Connector accepts power wire sizes from 12 to 4 AWG (2.5 to 25mm2) and wire sizes 24 to 14 AWG (0.50 to 1.5 mm2) for auxiliaries
  • Operating temperature -20°C to 105°C (-4°F to 221°F)
  • Handles up to 5,000 mating cycles
  • Product is rated for IP 68 ingress protection certification thru the use of O-Rings and Grommets in the mated condition, or with the use of covers in the unmated condition
  • Positive metal latches help safeguard against accidental disconnects that may be caused by vibration
  • Built in cable clamp allows for strain relief on wires
Supplier's Site

Technical Specifications

  Anderson Power Products
Product Category Grommets
Product Number NS-310
Product Name Grommet, Jacketed Wire, .31-.34" (7.87-8.64mm) Power (no Signal)
Inside Diameter 0.3098 to 0.3402 inch (7.87 to 8.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet, Jacketed Wire, .24-.27
Specs
Inside Diameter 0.2402 to 0.2701 inch (6.1 to 6.86 mm)
View Details
Grommet, Jacketed Wire, .41-.44
Specs
Inside Diameter 0.4098 to 0.4402 inch (10.41 to 11.18 mm)
View Details
6P Mini Spec Pak Grommet, Jacketed Wire, .530-.550
Specs
Inside Diameter 0.5300 to 0.5500 inch (13.46 to 13.97 mm)
View Details