CableOrganizer.com, Inc. Ergonomic Computer Workstation Multi Shift Chairs MA-CHAIR-ADV1-B

Description
What's special about this workstation seating solution? Innovative designs are perfect for long-term seating in situations such as security monitoring or command stations Seating options are available in three (3) ergonomic designs to alleviate operator fatigue and discomfort Fully adjustable height and width to customize to your specific body type Durable frame features a 300 lb weight capacity, and can withstand day-to-day or around-the-clock usage Many hours of brainstorming and manufacturing go into the complex command and monitoring desk systems that many facilities use; however, the seating solution is never really given much thought. Middle Atlantic has designed 3 different ergonomic chairs to alleviate the day-to-day complaints of back and leg pain that stem from the numerous hours and around-the-clock shifts people sit through while utilizing elaborate desk systems.
Description
What's special about this workstation seating solution? Innovative designs are perfect for long-term seating in situations such as security monitoring or command stations Seating options are available in three (3) ergonomic designs to alleviate operator fatigue and discomfort Fully adjustable height and width to customize to your specific body type Durable frame features a 300 lb weight capacity, and can withstand day-to-day or around-the-clock usage Many hours of brainstorming and manufacturing go into the complex command and monitoring desk systems that many facilities use; however, the seating solution is never really given much thought. Middle Atlantic has designed 3 different ergonomic chairs to alleviate the day-to-day complaints of back and leg pain that stem from the numerous hours and around-the-clock shifts people sit through while utilizing elaborate desk systems.

Suppliers

Company
Product
Description
Supplier Links
Ergonomic Computer Workstation Multi Shift Chairs - MA-CHAIR-ADV1-B - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Ergonomic Computer Workstation Multi Shift Chairs
MA-CHAIR-ADV1-B
Ergonomic Computer Workstation Multi Shift Chairs MA-CHAIR-ADV1-B
What's special about this workstation seating solution? Innovative designs are perfect for long-term seating in situations such as security monitoring or command stations Seating options are available in three (3) ergonomic designs to alleviate operator fatigue and discomfort Fully adjustable height and width to customize to your specific body type Durable frame features a 300 lb weight capacity, and can withstand day-to-day or around-the-clock usage Many hours of brainstorming and manufacturing go into the complex command and monitoring desk systems that many facilities use; however, the seating solution is never really given much thought. Middle Atlantic has designed 3 different ergonomic chairs to alleviate the day-to-day complaints of back and leg pain that stem from the numerous hours and around-the-clock shifts people sit through while utilizing elaborate desk systems.

What's special about this workstation seating solution?

  • Innovative designs are perfect for long-term seating in situations such as security monitoring or command stations
  • Seating options are available in three (3) ergonomic designs to alleviate operator fatigue and discomfort
  • Fully adjustable height and width to customize to your specific body type
  • Durable frame features a 300 lb weight capacity, and can withstand day-to-day or around-the-clock usage
  • Many hours of brainstorming and manufacturing go into the complex command and monitoring desk systems that many facilities use; however, the seating solution is never really given much thought. Middle Atlantic has designed 3 different ergonomic chairs to alleviate the day-to-day complaints of back and leg pain that stem from the numerous hours and around-the-clock shifts people sit through while utilizing elaborate desk systems.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number MA-CHAIR-ADV1-B
Product Name Ergonomic Computer Workstation Multi Shift Chairs
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Workbenches - 1357350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 70.9 inch (1800 mm)
Width 27.6 inch (700.00 mm)
View Details
Technicians workcenters - GT-C2106S - Rousseau Metal Inc.
Specs
Length 36.0 inch (914 mm)
Width 240.0 inch (6096.00 mm)
Height 30.0 inch (762 mm)
View Details