RS Components, Ltd. Worktops 1357239

Description
Treston 836736-82 Worktop
Request a Quote
Description
Treston 836736-82 Worktop
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Worktops - 1357239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Worktops
1357239
Worktops 1357239
Treston 836736-82 Worktop

Treston 836736-82 Worktop

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 1357239
Product Name Worktops
Type Work top
Length 78.7 inch (2000 mm)
Width 29.5 inch (750.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 5079506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workstation
Length 23.6 inch (600 mm)
Width 15.7 inch (400.00 mm)
View Details
Workbenches - 1357337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 70.9 inch (1800 mm)
Width 27.6 inch (700.00 mm)
View Details
Workbenches - 2723775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 31.5 inch (800 mm)
Width 78.7 inch (2000.00 mm)
Height 36.6 inch (930 mm)
View Details
Workbenches - 1770273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details