Baker Anaerobic Workstation Concept 400

Description
Ruskinn anaerobic workstations are designed specifically to help microbiologists cope with rising workloads and provide the best primary isolation rates. Features and Benefits Quick and easy direct access with the gloveless, cuffed Ezeeyin™ system. Single plate entry system (SPES) - standard on most models, this mailbox-like slot allows quick side entry or exit of individual plates, bypassing the interlock cycling process. Read plates easily without exposure to oxygen - energy-saving lighting provides perfect illumination. Petri dish holders for quick plate transfer included. Can be built with I-CO2N2IC gas mixing system to offer a microaerophilic environment in which to grow facultative anaerobes. Optimum cell environment Accurate temperature control - from ambient + 5˚C to 45˚C. Accurate and automated humidity control - no dry spots. Palladium catalyst maintains anaerobic environment - plus anaerobic color-indicator strips verify anoxic conditions. Ezee Sleeve™ system allows access without disrupting atmosphere within the chamber. Economic and reliable long-term savings Standard dual gas operation - low gas consumption and running costs. Lower cost per plate compared to anaerobic jars. Minimal maintenance and downtime - with annual or biennial preventative maintenance kits available. Concept 400M With a working capacity of 500 plates, the Concept 400M incorporates all of the familiar and proven features of the Concept 400, but it is tailored to interface with the I-CO2N2IC gas mixing system, which provides accurate control over O2 (0.0% - 20.9% in 0.1% increments, can reach 23.0% using separate 25% O2 cylinder) and CO2 (0.1% - 30% in 0.1% increments), while using up to 40% less N2 than the previous gas mixing technology. Learn more about I-CO2N2IC. The Concept 400M more than meets the needs of most hospital and anaerobic microbiology laboratories. Providing a perfect combination of capacity, speed and innovation, the Concept 400M delivers simple sophistication and new levels of comfort and convenience. The Concept 400M provides microbiologists with high quality incubation conditions combined with ease of use. Taking just 45 seconds to transfer up to 39 plates this rapid interlock ensure that you continue to guarantee the best isolation rates for your cultures. The workstation includes a host of innovative features to provide an affordable and convenient system for microaerophilic incubation.
Request a Quote
Description
Ruskinn anaerobic workstations are designed specifically to help microbiologists cope with rising workloads and provide the best primary isolation rates. Features and Benefits Quick and easy direct access with the gloveless, cuffed Ezeeyin™ system. Single plate entry system (SPES) - standard on most models, this mailbox-like slot allows quick side entry or exit of individual plates, bypassing the interlock cycling process. Read plates easily without exposure to oxygen - energy-saving lighting provides perfect illumination. Petri dish holders for quick plate transfer included. Can be built with I-CO2N2IC gas mixing system to offer a microaerophilic environment in which to grow facultative anaerobes. Optimum cell environment Accurate temperature control - from ambient + 5˚C to 45˚C. Accurate and automated humidity control - no dry spots. Palladium catalyst maintains anaerobic environment - plus anaerobic color-indicator strips verify anoxic conditions. Ezee Sleeve™ system allows access without disrupting atmosphere within the chamber. Economic and reliable long-term savings Standard dual gas operation - low gas consumption and running costs. Lower cost per plate compared to anaerobic jars. Minimal maintenance and downtime - with annual or biennial preventative maintenance kits available. Concept 400M With a working capacity of 500 plates, the Concept 400M incorporates all of the familiar and proven features of the Concept 400, but it is tailored to interface with the I-CO2N2IC gas mixing system, which provides accurate control over O2 (0.0% - 20.9% in 0.1% increments, can reach 23.0% using separate 25% O2 cylinder) and CO2 (0.1% - 30% in 0.1% increments), while using up to 40% less N2 than the previous gas mixing technology. Learn more about I-CO2N2IC. The Concept 400M more than meets the needs of most hospital and anaerobic microbiology laboratories. Providing a perfect combination of capacity, speed and innovation, the Concept 400M delivers simple sophistication and new levels of comfort and convenience. The Concept 400M provides microbiologists with high quality incubation conditions combined with ease of use. Taking just 45 seconds to transfer up to 39 plates this rapid interlock ensure that you continue to guarantee the best isolation rates for your cultures. The workstation includes a host of innovative features to provide an affordable and convenient system for microaerophilic incubation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Concept 400 Anaerobic Workstation from Baker is designed for mid-range anaerobic workloads, offering a working anaerobic volume of 210.3 liters. It features a single plate entry system (SPES,Ñ¢) for efficient plate handling, allowing quick insertion and removal while minimizing atmospheric disruption. The workstation includes a touchscreen interface that provides real-time monitoring of oxygen concentration, temperature, and humidity levels, with precise control over environmental conditions. The Concept 400 is equipped with an internal HEPA filtration system and a removable pop-off front cover for easy cleaning and maintenance. It supports a modular design, enabling users to expand and upgrade their workstation as needed. The workstation also incorporates a gas mixing system for microaerophilic environments, enhancing its versatility for various microbiological applications. With a two-year warranty and low gas consumption, the Concept 400 is positioned as a reliable solution for laboratories requiring efficient anaerobic incubation.

Datasheet Summary
Powered by GS/AI

The Concept 400 Anaerobic Workstation from Baker is designed for mid-range anaerobic workloads, offering a working anaerobic volume of 210.3 liters. It features a single plate entry system (SPES,Ñ¢) for efficient plate handling, allowing quick insertion and removal while minimizing atmospheric disruption. The workstation includes a touchscreen interface that provides real-time monitoring of oxygen concentration, temperature, and humidity levels, with precise control over environmental conditions. The Concept 400 is equipped with an internal HEPA filtration system and a removable pop-off front cover for easy cleaning and maintenance. It supports a modular design, enabling users to expand and upgrade their workstation as needed. The workstation also incorporates a gas mixing system for microaerophilic environments, enhancing its versatility for various microbiological applications. With a two-year warranty and low gas consumption, the Concept 400 is positioned as a reliable solution for laboratories requiring efficient anaerobic incubation.

Suppliers

Company
Product
Description
Supplier Links
Anaerobic Workstation - Concept 400 - Baker
Sanford, ME, United States
Anaerobic Workstation
Concept 400
Anaerobic Workstation Concept 400
Ruskinn anaerobic workstations are designed specifically to help microbiologists cope with rising workloads and provide the best primary isolation rates. Features and Benefits Quick and easy direct access with the gloveless, cuffed Ezeeyin™ system. Single plate entry system (SPES) - standard on most models, this mailbox-like slot allows quick side entry or exit of individual plates, bypassing the interlock cycling process. Read plates easily without exposure to oxygen - energy-saving lighting provides perfect illumination. Petri dish holders for quick plate transfer included. Can be built with I-CO2N2IC gas mixing system to offer a microaerophilic environment in which to grow facultative anaerobes. Optimum cell environment Accurate temperature control - from ambient + 5˚C to 45˚C. Accurate and automated humidity control - no dry spots. Palladium catalyst maintains anaerobic environment - plus anaerobic color-indicator strips verify anoxic conditions. Ezee Sleeve™ system allows access without disrupting atmosphere within the chamber. Economic and reliable long-term savings Standard dual gas operation - low gas consumption and running costs. Lower cost per plate compared to anaerobic jars. Minimal maintenance and downtime - with annual or biennial preventative maintenance kits available. Concept 400M With a working capacity of 500 plates, the Concept 400M incorporates all of the familiar and proven features of the Concept 400, but it is tailored to interface with the I-CO2N2IC gas mixing system, which provides accurate control over O2 (0.0% - 20.9% in 0.1% increments, can reach 23.0% using separate 25% O2 cylinder) and CO2 (0.1% - 30% in 0.1% increments), while using up to 40% less N2 than the previous gas mixing technology. Learn more about I-CO2N2IC. The Concept 400M more than meets the needs of most hospital and anaerobic microbiology laboratories. Providing a perfect combination of capacity, speed and innovation, the Concept 400M delivers simple sophistication and new levels of comfort and convenience. The Concept 400M provides microbiologists with high quality incubation conditions combined with ease of use. Taking just 45 seconds to transfer up to 39 plates this rapid interlock ensure that you continue to guarantee the best isolation rates for your cultures. The workstation includes a host of innovative features to provide an affordable and convenient system for microaerophilic incubation.

Ruskinn anaerobic workstations are designed specifically to help microbiologists cope with rising workloads and provide the best primary isolation rates.

Features and Benefits

  • Quick and easy direct access with the gloveless, cuffed Ezeeyin™ system.
  • Single plate entry system (SPES) - standard on most models, this mailbox-like slot allows quick side entry or exit of individual plates, bypassing the interlock cycling process.
  • Read plates easily without exposure to oxygen - energy-saving lighting provides perfect illumination.
  • Petri dish holders for quick plate transfer included.
  • Can be built with I-CO2N2IC gas mixing system to offer a microaerophilic environment in which to grow facultative anaerobes.
  • Optimum cell environment
    • Accurate temperature control - from ambient + 5˚C to 45˚C.
    • Accurate and automated humidity control - no dry spots.
    • Palladium catalyst maintains anaerobic environment - plus anaerobic color-indicator strips verify anoxic conditions.
    • Ezee Sleeve™ system allows access without disrupting atmosphere within the chamber.
  • Economic and reliable long-term savings
    • Standard dual gas operation - low gas consumption and running costs.
    • Lower cost per plate compared to anaerobic jars.
    • Minimal maintenance and downtime - with annual or biennial preventative maintenance kits available.

    Concept 400M

    With a working capacity of 500 plates, the Concept 400M incorporates all of the familiar and proven features of the Concept 400, but it is tailored to interface with the I-CO2N2IC gas mixing system, which provides accurate control over O2 (0.0% - 20.9% in 0.1% increments, can reach 23.0% using separate 25% O2 cylinder) and CO2 (0.1% - 30% in 0.1% increments), while using up to 40% less N2 than the previous gas mixing technology. Learn more about I-CO2N2IC. The Concept 400M more than meets the needs of most hospital and anaerobic microbiology laboratories. Providing a perfect combination of capacity, speed and innovation, the Concept 400M delivers simple sophistication and new levels of comfort and convenience. The Concept 400M provides microbiologists with high quality incubation conditions combined with ease of use. Taking just 45 seconds to transfer up to 39 plates this rapid interlock ensure that you continue to guarantee the best isolation rates for your cultures. The workstation includes a host of innovative features to provide an affordable and convenient system for microaerophilic incubation.
Supplier's Site Datasheet

Technical Specifications

  Baker
Product Category Workbenches and Workstations (Industrial)
Product Number Concept 400
Product Name Anaerobic Workstation
Type Cleanroom
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Concept 500 - Baker
Specs
Type Cleanroom
Length 31.4 inch (798 mm)
Width 54.8 inch (1391.92 mm)
View Details
Hypoxia Workstation - SCI-tive - Baker
Specs
Type Cleanroom
Length 21.9 inch (555 mm)
Width 46.1 inch (1170.00 mm)
View Details
Anaerobic Workstation - Concept 400 M - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 44.0 inch (1117.60 mm)
View Details
Physiological Cell Culture Workstations - Dual Chamber - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 3.7 inch (94.60 mm)
View Details